D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 1219779-MC74LCX74DTG
Series: 74LCX
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 7pF
Family Name: MC74LCX74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74LVC74APGG; 74LVC74APG8; 74LVC74APG;
Introduction Date: November 22, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
D FLIP FLOP, DUAL, TSSOP-14; Logic Family / Base Number:74LCX74; Flip-Flop Type:D; Propagation Delay:7ns; Frequency:150MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74LCX74DTG | 1219779-MC74LCX74DTG | 488-MC74LCX74DTG-ND | 14AC4536 | MC74LCX74DTG | MC74LCX74DTG | MC74LCX74DTG |
| Product Name | Logic - Logic - Flip Flops - MC74LCX74DTG | Flip Flops | D Flip Flop, Dual, Tssop-14; Logic Family / Base Number Onsemi | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||||
| Package Type | TSSOP; TSSOP-14-16; SOP; SSOP | SSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP; TSSOP | TSSOP; 14-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | ||
| Logic Family | CMOS | ||||||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | ||||
| Propagation Delay | 7 ns | 7 ns | 7 ns |