Win Source Part Number: 1370970-MC74HC112ADR
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
Type: JK Type
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74HC112
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Set(Preset) and Reset
Voltage - Supply: 2V ~ 6V
Output Type: Complementary
Clock Frequency: 35 MHz
Current - Quiescent (Iq): 4 µA
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Negative Edge
Input Capacitance: 10 pF
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
2V~6V 35MHz 21ns@6V,50pF JK-Type 1 2 4uA SOIC-16 Flip Flops ROHS
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1370970-MC74HC112ADR2G | MC74HC112ADR2GOSCT-ND | MC74HC112ADR2G | MC74HC112ADR2G | MC74HC112ADR2G | MC74HC112ADR2G | MC74HC112ADR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic ICs >> Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | Negative-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V~6V | 2V ~ 6V | |||
| Propagation Delay | 21 ns | 21 ns | 21 ns | ||||
| fMAX | 35 MHz | 35 MHz | 35 MHz | ||||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |