onsemi Flip Flops MC74ACT175DR2

Description
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
Request a Quote
Description
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74ACT175DR2 is a high-speed quad D flip-flop designed for general flip-flop applications where clock and clear inputs are shared. It features four edge-triggered D flip-flops with individual D inputs and corresponding Q and Q outputs. The device transfers the state of the D inputs to the outputs on the LOW-to-HIGH transition of the clock signal. A Master Reset (MR) input allows for simultaneous clearing of all flip-flops when activated. This flip-flop supports output currents of up to 24 mA and is compatible with TTL logic levels. The recommended operating voltage for the ACT version ranges from 4.5V to 5.5V, with a maximum clock frequency of 187 MHz at 5.0V. The propagation delay from clock to output is as low as 1.5 ns, making it suitable for high-speed applications. The device operates over a temperature range of -40°C to +85°C, ensuring reliability in various environments. Engineers may consider the MC74ACT175DR2 for projects requiring efficient data storage and retrieval with fast switching capabilities.

Datasheet Summary
Powered by GS/AI

The MC74ACT175DR2 is a high-speed quad D flip-flop designed for general flip-flop applications where clock and clear inputs are shared. It features four edge-triggered D flip-flops with individual D inputs and corresponding Q and Q outputs. The device transfers the state of the D inputs to the outputs on the LOW-to-HIGH transition of the clock signal. A Master Reset (MR) input allows for simultaneous clearing of all flip-flops when activated. This flip-flop supports output currents of up to 24 mA and is compatible with TTL logic levels. The recommended operating voltage for the ACT version ranges from 4.5V to 5.5V, with a maximum clock frequency of 187 MHz at 5.0V. The propagation delay from clock to output is as low as 1.5 ns, making it suitable for high-speed applications. The device operates over a temperature range of -40°C to +85°C, ensuring reliability in various environments. Engineers may consider the MC74ACT175DR2 for projects requiring efficient data storage and retrieval with fast switching capabilities.

Suppliers

Company
Product
Description
Supplier Links
 - MC74ACT175DR2 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - MC74ACT175DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT175DR2
Flip Flops MC74ACT175DR2
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74ACT175DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74ACT175DR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74ACT175DR2
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74ACT175DR2 MC74ACT175DR2 MC74ACT175DR2
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74HCT377DB-Q100J - Lingto Electronic Limited
Specs
fMAX 53 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details