onsemi Logic - Logic - Flip Flops - MC74LCX74DR2G MC74LCX74DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074619-MC74LCX74DR2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074619-MC74LCX74DR2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74LCX74DR2G
074619-MC74LCX74DR2G
Logic - Logic - Flip Flops - MC74LCX74DR2G 074619-MC74LCX74DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074619-MC74LCX74DR2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 074619-MC74LCX74DR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz

Buy Now Datasheet
Flip Flops - MC74LCX74DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC74LCX74DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC74LCX74DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC74LCX74DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74LCX74DR2G
Flip Flops MC74LCX74DR2G
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74LCX74DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74LCX74DR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC74LCX74DR2G
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - MC74LCX74DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74LCX74DR2G
Logic - Flip Flops MC74LCX74DR2G
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 074619-MC74LCX74DR2G MC74LCX74DR2GOSCT-ND MC74LCX74DR2G MC74LCX74DR2G MC74LCX74DR2G
Product Name Logic - Logic - Flip Flops - MC74LCX74DR2G Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Propagation Delay 7 ns 7 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74DC,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
9 suppliers
Flip Flops - 54LS112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details