Manufacturer: ON Semiconductor
Win Source Part Number: 022554-MC14013BDTR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Family Name: MC14013
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
Alternative Parts (Cross-Reference): NLV14013BDTR2G; ; MC14013BCP; MC14013BCPG; MC14013BFEL;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
FLIP-FLOP, D-TYPE, DUAL, 150NS, TSSOP-14; Logic Family / Base Number:MC14013; Flip-Flop Type:D; Propagation Delay:150ns; Frequency:7MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
3V~18V 14MHz 100ns@15V,50pF D-Type 1 2 4uA TSSOP-14 Flip Flops ROHS
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 022554-MC14013BDTR2G | MC14013BDTR2GOSCT-ND | 81Y6550 | MC14013BDTR2G | MC14013BDTR2G | MC14013BDTR2G | MC14013BDTR2G |
| Product Name | Logic - Logic - Flip Flops - MC14013BDTR2G | Flip Flops | Flip-Flop, D-Type, Dual, 150Ns, Tssop-14; Logic Family / Base Number Onsemi | Logic ICs >> Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||||
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 3V~18V | 1.8V; 3V ~ 18V | |||
| Propagation Delay | 100 ns | 100 ns | 150 ns | 100 ns | |||
| fMAX | 14 MHz | 7 MHz | 14 MHz | 14 MHz | |||
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |