"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16
Manufacturer: ON Semiconductor
Win Source Part Number: 1217703-MC14174BCPG
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 8.8mA, 8.8mA
Function: Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 15.5MHz
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Family Part Number: 4174
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 120ns at 15V, 50pF
CMOS Logic, Hex D Flip-Flop, PDIP16, Pb-Free
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| DigiKey | Rochester Electronics | Win Source Electronics | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC14174BCPGOS-ND | MC14174BCPG | 1217703-MC14174BCPG | 70099874 | MC14174BCPG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC14174BCPG | CMOS Logic, Hex D Flip-Flop, PDIP16, Pb-Free | Flip Flops | |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 120 ns | 120 ns |