Manufacturer: ON Semiconductor
Win Source Part Number: 135660-MC10H176PG
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 112mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: -4.9 V to -5.46 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 25
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PDIP16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 135660-MC10H176PG | MC10H176PG | MC10H176PG-ND | MC10H176PG |
| Product Name | Logic - Logic - Flip Flops - MC10H176PG | Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |
| Supply Voltage | -4.9 V ~ -5.46 V | -4.9V ~ -5.46V | -4.9V ~ -5.46V | |
| fMAX | 250 MHz | |||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |
| Number of units in IC | 1 |