"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 119169-MC14175BFELG
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 4BIT 16SOEIAJ
IC FF D-TYPE SNGL 4BIT 16SOEIAJ
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC14175BFELGOSTR-ND | 119169-MC14175BFELG | MC14175BFELG | MC14175BFELG | MC14175BFELG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC14175BFELG | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | ||
| Propagation Delay | 120 ns | 120 ns | |||
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |