Motorola Solutions, Inc. Flip Flops MC1233L

Description
D Flip-Flop, 2-Func, Master-slave Triggered, ECL, CDIP14
Request a Quote Datasheet
Description
D Flip-Flop, 2-Func, Master-slave Triggered, ECL, CDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC1233L - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 2-Func, Master-slave Triggered, ECL, CDIP14

D Flip-Flop, 2-Func, Master-slave Triggered, ECL, CDIP14

Supplier's Site Datasheet
Flip Flops - MC1233L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC1233L
Flip Flops MC1233L
Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC1233L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC1233L
Integrated Circuits (ICs) - Logic - Flip Flops MC1233L
D FLIP-FLOP

D FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC1233L MC1233L MC1233L
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Master-slave
Package Type DIP; DIP14 DIP; 14-CDIP (0.300\", 7.62mm)
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Quad D-type flip-flop; positive-edge trigger; 3-state - 74HC173D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
 - 100151DC - Rochester Electronics
Texas Instruments
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
3 suppliers