Manufacturer: ON Semiconductor
Win Source Part Number: 787945-MC74AC273MELG
Series: 74AC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: MC74AC273
Categories: Integrated Circuits (ICs)
Clock Frequency: 175MHz
Alternative Parts (Cross-Reference): TC74AC273FWG; CD74AC273MG4; 74AC273MTR; 74AC273M;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 787945-MC74AC273MELG | MC74AC273MELG-ND | MC74AC273MELG | MC74AC273MELG | MC74AC273MELG | MC74AC273MELG |
| Product Name | Logic - Logic - Flip Flops - MC74AC273MELG | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 9 ns | 9 ns | ||||
| fMAX | 175 MHz | 175 MHz | ||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA |