onsemi Flip Flops MC74HC74AFR1

Description
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SO EIAJ Rail
Request a Quote Datasheet
Description
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SO EIAJ Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC74AFR1 - Rochester Electronics
Newburyport, MA, United States
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SO EIAJ Rail

Flip Flop D-Type Pos-Edge 2-Element 14-Pin SO EIAJ Rail

Supplier's Site Datasheet
Flip Flops - MC74HC74AFR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC74AFR1
Flip Flops MC74HC74AFR1
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC74AFR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC74AFR1
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC74AFR1
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC74AFR1 MC74HC74AFR1 MC74HC74AFR1
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Package Type SOIC14; SOIC 14-SOIC (0.209\", 5.30mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G79GT,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers
Logic - Flip Flops - 74ABT374CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details