onsemi Logic - Logic - Flip Flops - MC74ACT273MELG MC74ACT273MELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219265-MC74ACT273ME LG Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219265-MC74ACT273ME LG Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74ACT273MELG
1219265-MC74ACT273MELG
Logic - Logic - Flip Flops - MC74ACT273MELG 1219265-MC74ACT273MELG
Manufacturer: ON Semiconductor Win Source Part Number: 1219265-MC74ACT273ME LG Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219265-MC74ACT273MELG
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
 - MC74ACT273MELG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - MC74ACT273MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT273MELG
Flip Flops MC74ACT273MELG
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74ACT273MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74ACT273MELG
Integrated Circuits (ICs) - Logic - Flip Flops MC74ACT273MELG
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1219265-MC74ACT273MELG MC74ACT273MELG MC74ACT273MELG MC74ACT273MELG
Product Name Logic - Logic - Flip Flops - MC74ACT273MELG Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273SJX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GW/C6H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers