onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74HC74AFL1

Description
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC EIAJ
Request a Quote Datasheet
Description
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC EIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC74AFL1 - Rochester Electronics
Newburyport, MA, United States
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC EIAJ

Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC EIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC74AFL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC74AFL1
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC74AFL1
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site
Flip Flops - MC74HC74AFL1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC74AFL1
Flip Flops MC74HC74AFL1
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC74AFL1 MC74HC74AFL1 MC74HC74AFL1
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Package Type SOIC14; SOIC 14-SOIC (0.209\", 5.30mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHC74PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
fMAX 35 MHz
View Details
Logic - Flip Flops - 74ACQ574SJ - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details