Motorola Solutions, Inc. Integrated Circuits (ICs) - Logic - Flip Flops MC3051L

Description
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDIP14
Request a Quote Datasheet
Description
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC3051L - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDIP14

J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC3051L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC3051L
Integrated Circuits (ICs) - Logic - Flip Flops MC3051L
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site
Flip Flops - MC3051L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC3051L
Flip Flops MC3051L
Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC3051L MC3051L MC3051L
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered
Package Type DIP; DIP14 DIP; 14-CDIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H74FM - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
3 suppliers
 - 74HC109D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO16
Logic Family CMOS
View Details
5 suppliers
Logic - Flip Flops - 74ACT16374DL - Lingto Electronic Limited
Specs
fMAX 65 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details