onsemi Logic - Logic - Flip Flops - MC74HC174AN MC74HC174AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129983-MC74HC174AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129983-MC74HC174AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC74HC174AN - 129983-MC74HC174AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC174AN
129983-MC74HC174AN
Logic - Logic - Flip Flops - MC74HC174AN 129983-MC74HC174AN
Manufacturer: ON Semiconductor Win Source Part Number: 129983-MC74HC174AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 129983-MC74HC174AN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz

Buy Now Datasheet
Flip Flops - MC74HC174ANOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - MC74HC174AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC174AN
Logic - Flip Flops MC74HC174AN
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC174AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC174AN
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC174AN
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site
Flip Flops - MC74HC174AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC174AN
Flip Flops MC74HC174AN
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 129983-MC74HC174AN MC74HC174ANOS-ND MC74HC174AN MC74HC174AN MC74HC174AN
Product Name Logic - Logic - Flip Flops - MC74HC174AN Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 19 ns 19 ns
fMAX 35 MHz 35 MHz
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 74HC173DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers