onsemi Logic - Logic - Flip Flops - MC14174BDR2G MC14174BDR2G

Description
D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14174BDR2G - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Flip Flops - MC14174BDR2G - 022585-MC14174BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14174BDR2G
022585-MC14174BDR2G
Logic - Logic - Flip Flops - MC14174BDR2G 022585-MC14174BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022585-MC14174BDR2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 15.5MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 022585-MC14174BDR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 15.5MHz

Buy Now Datasheet
Flip Flops - MC14174BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC14174BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC14174BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC14174BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC14174BDR2G
Logic - Flip Flops MC14174BDR2G
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC14174BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC14174BDR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC14174BDR2G
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Flip Flops - MC14174BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14174BDR2G
Flip Flops MC14174BDR2G
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC14174BDR2G 022585-MC14174BDR2G MC14174BDR2GOSTR-ND MC14174BDR2G MC14174BDR2G MC14174BDR2G
Product Name Logic - Logic - Flip Flops - MC14174BDR2G Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Package Type SOIC-16; SOIC "16-SOIC (0.154"", 3.90mm Width)"; SOIC 16-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family CMOS
Supply Voltage 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 120 ns 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
Flip Flops - 1727-74ALVT162821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers