Manufacturer: ON Semiconductor
Win Source Part Number: 006883-MC74HC374ADTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz
MC74HC374A - Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 006883-MC74HC374ADTR2G | MC74HC374ADTR2G | MC74HC374ADTR2GOSCT-ND | MC74HC374ADTR2G | MC74HC374ADTR2G | MC74HC374ADTR2G |
| Product Name | Logic - Logic - Flip Flops - MC74HC374ADTR2G | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 21 ns | 21 ns | ||||
| fMAX | 35 MHz | 35 MHz | ||||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |