Manufacturer: ON Semiconductor
Win Source Part Number: 022782-MC74HC74ADTR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 10pF
Family Name: MC74HC74
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz
Alternative Parts (Cross-Reference): NLV74HC74ADTR2G; 74HC74TELL-E; 74HC74PW-Q100; 74HC74PW-Q100,118 ;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: China, Philippines, Slovakia (Slovak Republic), United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC, D-TYPE FLIP FLOP DUAL, 20NS TSSOP-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
FLIP-FLOP, D-TYPE, DUAL, 20NS, TSSOP-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 022782-MC74HC74ADTR2G | MC74HC74ADTR2GOSTR-ND | 1844800 | 1844800P | MC74HC74ADTR2G | 10N9457 | MC74HC74ADTR2G | MC74HC74ADTR2G |
| Product Name | Logic - Logic - Flip Flops - MC74HC74ADTR2G | Flip Flops | Flip Flop ICs | Flip Flop ICs | Flip Flops | Ic, D-Type Flip Flop Dual, 20Ns Tssop-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||||
| Propagation Delay | 17 ns | 17 ns | 150 ns | 20 ns | ||||
| fMAX | 35 MHz | 35 MHz | 35 MHz | |||||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |