onsemi Flip Flops MC14013BDT

Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC14013BDT is a dual type D flip-flop designed with MOS P-channel and N-channel enhancement mode devices in a single monolithic structure. Each flip-flop features independent Data (D), Direct Set (S), Direct Reset (R), and Clock (C) inputs, along with complementary outputs (Q and Q). This device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of static operation, retaining its logic state indefinitely with the clock level either high or low. The output state is updated only on the positive-going edge of the clock pulse. The MC14013BDT can drive two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range of -55°C to +125°C. It also includes diode protection on all inputs to guard against damage from high static voltages. This flip-flop serves as a pin-for-pin replacement for the CD4013B, making it suitable for applications requiring shift register elements or toggle functions in counters. The device is available in a TSSOP-14 package, facilitating compact designs.

Datasheet Summary
Powered by GS/AI

The MC14013BDT is a dual type D flip-flop designed with MOS P-channel and N-channel enhancement mode devices in a single monolithic structure. Each flip-flop features independent Data (D), Direct Set (S), Direct Reset (R), and Clock (C) inputs, along with complementary outputs (Q and Q). This device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of static operation, retaining its logic state indefinitely with the clock level either high or low. The output state is updated only on the positive-going edge of the clock pulse. The MC14013BDT can drive two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range of -55°C to +125°C. It also includes diode protection on all inputs to guard against damage from high static voltages. This flip-flop serves as a pin-for-pin replacement for the CD4013B, making it suitable for applications requiring shift register elements or toggle functions in counters. The device is available in a TSSOP-14 package, facilitating compact designs.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC14013BDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14013BDT
Flip Flops MC14013BDT
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number MC14013BDT
Product Name Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54ACT109WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT74DB,112 - Lingto Electronic Limited
Specs
fMAX 250 MHz
Low-level Output Current (Sink) 20 mA
High-level Output Current (Source) 15 mA
View Details
3 suppliers