onsemi Flip Flops MC74HC175AF

Description
Quad D-Type Flip-Flop with Reset, Positive-Edge Trigger
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop with Reset, Positive-Edge Trigger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC175AF - Rochester Electronics
Newburyport, MA, United States
Quad D-Type Flip-Flop with Reset, Positive-Edge Trigger

Quad D-Type Flip-Flop with Reset, Positive-Edge Trigger

Supplier's Site Datasheet
Flip Flops - MC74HC175AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC175AF
Flip Flops MC74HC175AF
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC74HC175AF MC74HC175AF
Product Name Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT377PW,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP20; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers