onsemi Logic - Logic - Flip Flops - MC74ACT377MEL MC74ACT377MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219281-MC74ACT377ME L Series: 74ACT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: MC74ACT377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Clock Frequency: 140MHz Alternative Parts (Cross-Reference): MC74ACT377M; MC74ACT377MEL; MC74ACT377MELG; Introduction Date: June 05, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219281-MC74ACT377ME L Series: 74ACT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: MC74ACT377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Clock Frequency: 140MHz Alternative Parts (Cross-Reference): MC74ACT377M; MC74ACT377MEL; MC74ACT377MELG; Introduction Date: June 05, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74ACT377MEL
1219281-MC74ACT377MEL
Logic - Logic - Flip Flops - MC74ACT377MEL 1219281-MC74ACT377MEL
Manufacturer: ON Semiconductor Win Source Part Number: 1219281-MC74ACT377ME L Series: 74ACT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: MC74ACT377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Clock Frequency: 140MHz Alternative Parts (Cross-Reference): MC74ACT377M; MC74ACT377MEL; MC74ACT377MELG; Introduction Date: June 05, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219281-MC74ACT377MEL
Series: 74ACT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: MC74ACT377
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Clock Frequency: 140MHz
Alternative Parts (Cross-Reference): MC74ACT377M; MC74ACT377MEL; MC74ACT377MELG;
Introduction Date: June 05, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - MC74ACT377MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74ACT377MEL
Logic - Flip Flops MC74ACT377MEL
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site Datasheet
Flip Flops - MC74ACT377MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT377MEL
Flip Flops MC74ACT377MEL
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1219281-MC74ACT377MEL MC74ACT377MEL MC74ACT377MEL
Product Name Logic - Logic - Flip Flops - MC74ACT377MEL Logic - Flip Flops Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 10 ns
fMAX 140 MHz 140 MHz
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC73DB,118 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type SSOP14; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
Logic - Flip Flops - 74ABT374APW,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9564701QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details