onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC10H186PG

Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PDIP16
Request a Quote
Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PDIP16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC10H186PG is a hex D-type flip-flop featuring a master-slave configuration with a common reset and clock lines. It is designed for high-speed applications, offering a typical propagation delay of 1.7 ns and a toggle frequency of up to 250 MHz. The device operates with a power dissipation of approximately 460 mW and has an improved noise margin of 150 mV across its operating voltage and temperature range. It is compatible with the MECL 10K family, ensuring ease of integration into existing designs. The flip-flop is available in a Pb-free PDIP-16 package, making it suitable for modern manufacturing processes. The operating temperature range is from 0 to +75 °C, and it supports a maximum output current of 50 mA. This product is ideal for engineers seeking reliable and efficient flip-flop solutions in digital circuit designs.

Datasheet Summary
Powered by GS/AI

The MC10H186PG is a hex D-type flip-flop featuring a master-slave configuration with a common reset and clock lines. It is designed for high-speed applications, offering a typical propagation delay of 1.7 ns and a toggle frequency of up to 250 MHz. The device operates with a power dissipation of approximately 460 mW and has an improved noise margin of 150 mV across its operating voltage and temperature range. It is compatible with the MECL 10K family, ensuring ease of integration into existing designs. The flip-flop is available in a Pb-free PDIP-16 package, making it suitable for modern manufacturing processes. The operating temperature range is from 0 to +75 °C, and it supports a maximum output current of 50 mA. This product is ideal for engineers seeking reliable and efficient flip-flop solutions in digital circuit designs.

Suppliers

Company
Product
Description
Supplier Links
 - MC10H186PG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PDIP16

D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H186PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H186PG
Integrated Circuits (ICs) - Logic - Flip Flops MC10H186PG
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site
Flip Flops - MC10H186PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H186PG
Flip Flops MC10H186PG
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC10H186PG MC10H186PG MC10H186PG
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type DIP; DIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F379FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
D-Type Flip Flop, 5Ns, Sot-353-5; Logic Family / Base Number Nexperia - 19M9143 - Newark, An Avnet Company
Specs
Propagation Delay 5 ns
fMAX 70 MHz
Package Type SOT-353
View Details