Manufacturer: ON Semiconductor
Win Source Part Number: 074598-MC74HC74ANG
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
CMOS Logic, Dual D F/F with Set and Reset, PDIP14, Pb-Free
IC FF D-TYPE DUAL 1BIT 14DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 074598-MC74HC74ANG | MC74HC74ANGOS-ND | MC74HC74ANG | 70099950 | MC74HC74ANG |
| Product Name | Logic - Logic - Flip Flops - MC74HC74ANG | Flip Flops | Flip Flops | CMOS Logic, Dual D F/F with Set and Reset, PDIP14, Pb-Free | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 17 ns | 17 ns | |||
| fMAX | 35 MHz | ||||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA |