onsemi Flip Flops MC74ACT377DWR2G

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74ACT377DWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - MC74ACT377DWR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - MC74ACT377DWR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74ACT377DWR2G
1219280-MC74ACT377DWR2G
Logic - Logic - Flip Flops - MC74ACT377DWR2G 1219280-MC74ACT377DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219280-MC74ACT377DW R2G Series: 74ACT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 4.5pF Family Name: MC74ACT377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 140MHz Alternative Parts (Cross-Reference): MC74ACT377DW; MC74ACT377DWR2; 74ACT377SC; Introduction Date: June 05, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219280-MC74ACT377DWR2G
Series: 74ACT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Family Name: MC74ACT377
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 140MHz
Alternative Parts (Cross-Reference): MC74ACT377DW; MC74ACT377DWR2; 74ACT377SC;
Introduction Date: June 05, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74ACT377DWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74ACT377DWR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC74ACT377DWR2G
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - MC74ACT377DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flipflop, D-Type, 10Ns, Soic-20; Logic Family / Base Number Onsemi - 42Y0591 - Newark, An Avnet Company
Chicago, IL, United States
Flipflop, D-Type, 10Ns, Soic-20; Logic Family / Base Number Onsemi
42Y0591
Flipflop, D-Type, 10Ns, Soic-20; Logic Family / Base Number Onsemi 42Y0591
FLIPFLOP, D-TYPE, 10NS, SOIC-20; Logic Family / Base Number:74ACT377; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:140MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

FLIPFLOP, D-TYPE, 10NS, SOIC-20; Logic Family / Base Number:74ACT377; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:140MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Flip Flops - MC74ACT377DWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74ACT377DWR2G
Logic - Flip Flops MC74ACT377DWR2G
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74ACT377DWR2GOSTR-ND 1219280-MC74ACT377DWR2G MC74ACT377DWR2G MC74ACT377DWR2G 42Y0591 MC74ACT377DWR2G
Product Name Flip Flops Logic - Logic - Flip Flops - MC74ACT377DWR2G Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flipflop, D-Type, 10Ns, Soic-20; Logic Family / Base Number Onsemi Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics Non-Inverted
Propagation Delay 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

20-bit bus interface D-type flip-flop; positive-edge trigger with 30 Ohm termination resistors; 3-state - 74ALVT162821DGG:11 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
3 suppliers
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
Logic - Flip Flops - 74AC377SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details