Rochester Electronics Logic - Flip Flops MC308G

Description
J-K FLIP-FLOP
Datasheet
Description
J-K FLIP-FLOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC308G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC308G
Logic - Flip Flops MC308G
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site Datasheet
Logic - Flip Flops - MC308G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC308G
Logic - Flip Flops MC308G
MC308 - J-K FLIP-FLOP, 1-FUNC, P

MC308 - J-K FLIP-FLOP, 1-FUNC, P

Supplier's Site Datasheet
Flip Flops - MC308G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC308G
Flip Flops MC308G
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC308G MC308G
Product Name Logic - Flip Flops Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
Flip Flops - 74AVC16374DGG,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers