onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74HC173FEL

Description
IC FF D-TYPE SNGL 4BIT
Description
IC FF D-TYPE SNGL 4BIT

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC173FEL
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC173FEL
IC FF D-TYPE SNGL 4BIT

IC FF D-TYPE SNGL 4BIT

Supplier's Site
Flip Flops - MC74HC173FEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC173FEL
Flip Flops MC74HC173FEL
Flip Flop 1 Element D-Type 4 Bit Positive Edge

Flip Flop 1 Element D-Type 4 Bit Positive Edge

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC74HC173FEL MC74HC173FEL
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
Logic - Flip Flops - 5962-8772501RA - Lingto Electronic Limited
Specs
fMAX 50 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Flip Flops - 568-8841-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
5 suppliers