onsemi Logic - Logic - Flip Flops - MC10H186FNR2 MC10H186FNR2

Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PQCC20
Request a Quote Datasheet
Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PQCC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H186FNR2 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PQCC20

D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PQCC20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10H186FNR2
739864-MC10H186FNR2
Logic - Logic - Flip Flops - MC10H186FNR2 739864-MC10H186FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 739864-MC10H186FNR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: PLCC20 Reference Date Code: 0102/04+ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 739864-MC10H186FNR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: PLCC20
Reference Date Code: 0102/04+
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - MC10H186FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H186FNR2
Flip Flops MC10H186FNR2
Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H186FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H186FNR2
Integrated Circuits (ICs) - Logic - Flip Flops MC10H186FNR2
IC FF D-TYPE SNGL 6BIT 20PLCC

IC FF D-TYPE SNGL 6BIT 20PLCC

Supplier's Site
Logic - Flip Flops - MC10H186FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10H186FNR2
Logic - Flip Flops MC10H186FNR2
IC FF D-TYPE SNGL 6BIT 20PLCC

IC FF D-TYPE SNGL 6BIT 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10H186FNR2 739864-MC10H186FNR2 MC10H186FNR2 MC10H186FNR2 MC10H186FNR2
Product Name Logic - Logic - Flip Flops - MC10H186FNR2 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type LDCC20 20-LCC (J-Lead)
Logic Family ECL
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74LVC1G74DP-Q100/HTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details