onsemi Flip Flops MC74HC374AFL1

Description
OCTAL 3-STATE NON-INVERTING D FLIP-FLOP
Request a Quote Datasheet
Description
OCTAL 3-STATE NON-INVERTING D FLIP-FLOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC374AFL1 - Rochester Electronics
Newburyport, MA, United States
OCTAL 3-STATE NON-INVERTING D FLIP-FLOP

OCTAL 3-STATE NON-INVERTING D FLIP-FLOP

Supplier's Site Datasheet
Flip Flops - MC74HC374AFL1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC374AFL1
Flip Flops MC74HC374AFL1
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC374AFL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC374AFL1
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC374AFL1
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC374AFL1 MC74HC374AFL1 MC74HC374AFL1
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 24AC3240 - Newark, An Avnet Company
Specs
Propagation Delay 13.4 ns
fMAX 200 MHz
Package Type XSON
View Details
Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details