Quarktwin Technology Ltd. Datasheets for Flip-Flops
Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more
| Product Name | Notes |
|---|---|
| D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CFP | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width) | |
| Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |
| Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad, 8-MLF® | |
| Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatPack | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-CLCC | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead) | |
| Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatPack | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-CLCC | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-CQFlatPack, CerPack | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP | |
| Flip Flop 1 Element D-Type 6 Bit Positive, Negative 28-LCC (J-Lead) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFSOP (0.118", 3.00mm Width) | |
| Flip Flop 1 Element D-Type 9 Bit Positive Edge 28-CLCC | |
| Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width) | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CFlatPack | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CFlatPack | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 20-CLCC | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CFlatPack | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-CLCC | |
| Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-CQFlatPack, CerPack | |
| Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead) | |
| Flip Flop Element Bit | |
| S-R Latch 4 Channel 1:1 IC Standard 20-LCCC (8.89x8.89) |
| << Prev |