Quarktwin Technology Ltd. Datasheets for Flip-Flops
Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more
| Product Name | Notes |
|---|---|
| D-Type Transparent Latch Channel 1:1 IC Tri-State, Non-Inverted 16-PDIP | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 4-XFDFN Exposed Pad | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353 | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363 | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width) | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFQFN Exposed Pad | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74, SOT-457 | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753 | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6 | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge | |
| Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width) | |
| Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Negative Edge 20-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-WFQFN Exposed Pad | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-XFQFN Exposed Pad | |
| Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width) | |
| Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width) | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width) | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173", 4.40mm Width) | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width) | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-LFBGA | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 60-UFQFN Dual Rows, Exposed Pad | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 60-XFQFN Dual Rows, Exposed Pad | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop Element Bit |
| << Prev | Next >> |