"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC14013BFG-ND | MC14013BFG | MC14013BFG | MC14013BFG |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Propagation Delay | 100 ns | |||
| Low-level Output Current (Sink) | 8.8 mA |