onsemi Logic - Logic - Flip Flops - MC14174BDR2 MC14174BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217705-MC14174BDR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 8.8mA, 8.8mA Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 15.5MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 4174 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 120ns at 15V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217705-MC14174BDR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 8.8mA, 8.8mA Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 15.5MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 4174 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 120ns at 15V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14174BDR2
1217705-MC14174BDR2
Logic - Logic - Flip Flops - MC14174BDR2 1217705-MC14174BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217705-MC14174BDR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 8.8mA, 8.8mA Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 15.5MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 4174 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 120ns at 15V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1217705-MC14174BDR2
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 8.8mA, 8.8mA
Function: Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 15.5MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 4174
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 120ns at 15V, 50pF

Buy Now
Flip Flops - MC14174BDR2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC14174BDR2-ND
Flip Flops MC14174BDR2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC14174BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14174BDR2
Flip Flops MC14174BDR2
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC14174BDR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC14174BDR2
Logic - Flip Flops MC14174BDR2
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC14174BDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC14174BDR2
Integrated Circuits (ICs) - Logic - Flip Flops MC14174BDR2
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1217705-MC14174BDR2 MC14174BDR2-ND MC14174BDR2 MC14174BDR2 MC14174BDR2
Product Name Logic - Logic - Flip Flops - MC14174BDR2 Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3V ~ 18V 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 120 ns 120 ns
fMAX 15.5 MHz 15.5 MHz
Low-level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74ALVC74BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details