onsemi Flip Flops MC74AC273DT

Description
D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote
Description
D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74AC273DT is an 8-bit edge-triggered D-type flip-flop designed for use in digital circuits. It features individual D inputs and Q outputs, allowing for simultaneous loading and resetting of all flip-flops via a common buffered Clock (CP) and Master Reset (MR) inputs. The device operates with a supply voltage range of 4.5V to 5.5V and can source or sink up to 24 mA per output. It is suitable for applications requiring true output and is compatible with TTL logic levels. The MC74AC273DT is available in a TSSOP-20 package, making it suitable for space-constrained designs. This flip-flop is ideal for buffering in MOS microprocessor or memory applications.

Datasheet Summary
Powered by GS/AI

The MC74AC273DT is an 8-bit edge-triggered D-type flip-flop designed for use in digital circuits. It features individual D inputs and Q outputs, allowing for simultaneous loading and resetting of all flip-flops via a common buffered Clock (CP) and Master Reset (MR) inputs. The device operates with a supply voltage range of 4.5V to 5.5V and can source or sink up to 24 mA per output. It is suitable for applications requiring true output and is compatible with TTL logic levels. The MC74AC273DT is available in a TSSOP-20 package, making it suitable for space-constrained designs. This flip-flop is ideal for buffering in MOS microprocessor or memory applications.

Suppliers

Company
Product
Description
Supplier Links
 - MC74AC273DT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - MC74AC273DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74AC273DT
Flip Flops MC74AC273DT
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74AC273DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74AC273DT
Integrated Circuits (ICs) - Logic - Flip Flops MC74AC273DT
IC D-TYPE POS TRG SNGL 20TSSOP

IC D-TYPE POS TRG SNGL 20TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74AC273DT MC74AC273DT MC74AC273DT
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT11374NT - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HC574DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers