"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74HCT273ADW-ND | MC74HCT273ADW | MC74HCT273ADW |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | Non-Inverted | ||
| Propagation Delay | 25 ns |