onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74ACT323M

Description
Win Source Part Number: 1077703-MC74ACT323M Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-MC74ACT323M,ONS ONSMC74ACT323M Base Product Number: 74ACT323 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1077703-MC74ACT323M Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-MC74ACT323M,ONS ONSMC74ACT323M Base Product Number: 74ACT323 RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1077703-MC74ACT323M
Integrated Circuits (ICs) - Logic - Flip Flops 1077703-MC74ACT323M
Win Source Part Number: 1077703-MC74ACT323M Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-MC74ACT323M,ONS ONSMC74ACT323M Base Product Number: 74ACT323 RoHS Status: Not applicable

Win Source Part Number: 1077703-MC74ACT323M
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: 2156-MC74ACT323M,ONSONSMC74ACT323M
Base Product Number: 74ACT323
RoHS Status: Not applicable

Buy Now
Flip Flops - MC74ACT323M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT323M
Flip Flops MC74ACT323M
Shift Element Bit

Shift Element Bit

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 1077703-MC74ACT323M MC74ACT323M
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16823DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 100331J-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.2V ~ 5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers