Motorola Solutions, Inc. Flip Flops MC74LCX574DTR2

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74LCX574DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74LCX574DTR2
Flip Flops MC74LCX574DTR2
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74LCX574DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74LCX574DTR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74LCX574DTR2
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number MC74LCX574DTR2 MC74LCX574DTR2
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHCT374D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 74ABT16374CMTDX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details