onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74LCX16374DTRG

Description
Win Source Part Number: 1077877-MC74LCX16374 DTRG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LCX Type: D-Type Bus Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Trigger Type: Positive Edge Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Alternative Parts (Cross-Reference): 74LCX16374MTD; M74LCX16374DTR2G; 74LCX16374MTDX; SN74LVC16374ADGGR; SN74ALVCH16374DGGR; SN74LVCH16374ADGGR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74LCX16374DT RG,2156-MC74LCX16374 DTRG-OS Base Product Number: MC74LCX16374
Request a Quote Datasheet
Description
Win Source Part Number: 1077877-MC74LCX16374 DTRG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LCX Type: D-Type Bus Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Trigger Type: Positive Edge Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Alternative Parts (Cross-Reference): 74LCX16374MTD; M74LCX16374DTR2G; 74LCX16374MTDX; SN74LVC16374ADGGR; SN74ALVCH16374DGGR; SN74LVCH16374ADGGR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74LCX16374DT RG,2156-MC74LCX16374 DTRG-OS Base Product Number: MC74LCX16374
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1077877-MC74LCX16374DTRG
Integrated Circuits (ICs) - Logic - Flip Flops 1077877-MC74LCX16374DTRG
Win Source Part Number: 1077877-MC74LCX16374 DTRG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LCX Type: D-Type Bus Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Trigger Type: Positive Edge Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Alternative Parts (Cross-Reference): 74LCX16374MTD; M74LCX16374DTR2G; 74LCX16374MTDX; SN74LVC16374ADGGR; SN74ALVCH16374DGGR; SN74LVCH16374ADGGR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74LCX16374DT RG,2156-MC74LCX16374 DTRG-OS Base Product Number: MC74LCX16374

Win Source Part Number: 1077877-MC74LCX16374DTRG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LCX
Type: D-Type Bus
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Trigger Type: Positive Edge
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74LCX16374MTD; M74LCX16374DTR2G; 74LCX16374MTDX; SN74LVC16374ADGGR; SN74ALVCH16374DGGR; SN74LVCH16374ADGGR;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74LCX16374DTRG,2156-MC74LCX16374DTRG-OS
Base Product Number: MC74LCX16374

Buy Now Datasheet
Flip Flops - MC74LCX16374DTRG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Flip Flops - MC74LCX16374DTRG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74LCX16374DTRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74LCX16374DTRG
Integrated Circuits (ICs) - Logic - Flip Flops MC74LCX16374DTRG
IC FLIP FLOP 16BIT D 48-TSSOP

IC FLIP FLOP 16BIT D 48-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1077877-MC74LCX16374DTRG MC74LCX16374DTRG MC74LCX16374DTRG
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74DC-Q100/H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details