onsemi Logic - Logic - Flip Flops - MC14013BFEL MC14013BFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114417-MC14013BFEL Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 14MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114417-MC14013BFEL Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 14MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14013BFEL
114417-MC14013BFEL
Logic - Logic - Flip Flops - MC14013BFEL 114417-MC14013BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 114417-MC14013BFEL Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 14MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114417-MC14013BFEL
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - MC14013BFEL-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC14013BFEL-ND
Flip Flops MC14013BFEL-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC14013BFEL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC14013BFEL
Logic - Flip Flops MC14013BFEL
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site Datasheet
Flip Flops - MC14013BFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14013BFEL
Flip Flops MC14013BFEL
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC14013BFEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC14013BFEL
Integrated Circuits (ICs) - Logic - Flip Flops MC14013BFEL
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 114417-MC14013BFEL MC14013BFEL-ND MC14013BFEL MC14013BFEL MC14013BFEL
Product Name Logic - Logic - Flip Flops - MC14013BFEL Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 100 ns 100 ns
fMAX 14 MHz 14 MHz
Low-level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4013A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
3 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
18-bit bus-interface D-type flip-flop with reset and enable with 30 Ohm termination resistors; 3-state - 74ALVT162823DGG,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +4.6
Output Characteristics 3-State; OE
View Details
4 suppliers