"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20
Manufacturer: ON Semiconductor
Win Source Part Number: 208010-MC74HC273ANG
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 25ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74HC273ANGOS-ND | MC74HC273ANG | 208010-MC74HC273ANG | MC74HC273ANG | MC74HC273ANG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74HC273ANG | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 25 ns | 25 ns |