onsemi Flip Flops MC74HC112N

Description
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDIP16
Request a Quote Datasheet
Description
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC112N - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDIP16

J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDIP16

Supplier's Site Datasheet
Flip Flops - MC74HC112N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC112N
Flip Flops MC74HC112N
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC112N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC112N
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC112N
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC112N MC74HC112N MC74HC112N
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered
Package Type DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop; positive-edge trigger - 74AUP1G79GX,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74AC74SJX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details