Motorola Solutions, Inc. Flip Flops MC664L

Description
Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC664L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC664L
Flip Flops MC664L
Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number MC664L
Product Name Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ABT574APW,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Dual D-type flip-flop with set and reset; positive-edge trigger - 74LV74D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details