onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74HC174AFR2

Description
Flip Flop D-Type Bus Interface Pos-Edge 16-Pin SOIC EIAJ T/R
Request a Quote Datasheet
Description
Flip Flop D-Type Bus Interface Pos-Edge 16-Pin SOIC EIAJ T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC174AFR2 - Rochester Electronics
Newburyport, MA, United States
Flip Flop D-Type Bus Interface Pos-Edge 16-Pin SOIC EIAJ T/R

Flip Flop D-Type Bus Interface Pos-Edge 16-Pin SOIC EIAJ T/R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC174AFR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC174AFR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC174AFR2
IC FF D-TYPE SNGL 6BIT 16SOEIAJ

IC FF D-TYPE SNGL 6BIT 16SOEIAJ

Supplier's Site
Flip Flops - MC74HC174AFR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC174AFR2
Flip Flops MC74HC174AFR2
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC174AFR2 MC74HC174AFR2 MC74HC174AFR2
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Package Type SOIC16; SOIC 16-SOIC (0.209\", 5.30mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT74DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ACT175PC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details