D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 883598-MC74ACT74D
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74ACT74
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74ACT74D | MC74ACT74D-ND | 883598-MC74ACT74D | MC74ACT74D | MC74ACT74D |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74ACT74D | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Package Type | SOP14; SOP | "14-SOIC (0.154"", 3.90mm Width)"; SOIC | 14-SOIC; SOIC | 14-SOIC (0.154\", 3.90mm Width); SOIC | |
| Logic Family | CMOS | ||||
| Flip-Flop Type | D | D | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V |