onsemi Logic - Logic - Flip Flops - MC74HC74AD MC74HC74AD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219609-MC74HC74AD Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219609-MC74HC74AD Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC74AD
1219609-MC74HC74AD
Logic - Logic - Flip Flops - MC74HC74AD 1219609-MC74HC74AD
Manufacturer: ON Semiconductor Win Source Part Number: 1219609-MC74HC74AD Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1219609-MC74HC74AD
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Flip Flops - MC74HC74AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC74AD
Flip Flops MC74HC74AD
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - MC74HC74AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC74AD
Flip Flops MC74HC74AD
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 1219609-MC74HC74AD MC74HC74AD
Product Name Logic - Logic - Flip Flops - MC74HC74AD Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
8 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers