D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1219610-MC74HC74ADG
Series: 74HC
Packaging: Tube
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 10pF
Family Name: MC74HC74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 35MHz
Alternative Parts (Cross-Reference): NLV74HC74ADG; 74HC74D/S208,118; 74HC74D/S208;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
D-TYPE FLIP FLOP, DUAL, 20NS SOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC74, SOIC14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
| RS Components, Ltd. | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1844284 | MC74HC74ADG | MC74HC74ADGOS-ND | 1219610-MC74HC74ADG | 26K4258 | MC74HC74ADG | MC74HC74ADG | MC74HC74ADG |
| Product Name | Flip Flop ICs | Flip Flops | Logic - Logic - Flip Flops - MC74HC74ADG | D-Type Flip Flop, Dual, 20Ns Soic-14; Logic Family / Base Number Onsemi | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||||
| Output Characteristics | D type flip-flop | |||||||
| Propagation Delay | 150 ns | 17 ns | 17 ns | 20 ns | ||||
| Package Type | Soic; SOIC | SOIC-14; SOIC | "14-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC | SOIC; SOIC | 14-SOIC (0.154\", 3.90mm Width); SOIC | ||
| Logic Family | 74hc | CMOS |