Dual D flip-flop w/set & reset,MC14013BD
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
D-TYPE FLIP FLOP, 150ns, SOIC-14; Logic Family / Base Number:MC14013; Flip-Flop Type:D; Propagation Delay:150ns; Frequency:14MHz; Output Current:8.8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
4000 CMOS, SMD, 4013, SOIC14, 15V; Logic Family / Base Number:MC14013; Flip-Flop Type:D; Propagation Delay:150ns; Frequency:14MHz; Output Current:8.8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SOIC
CMOS Logic, Dual D Flip-Flop, SOIC14, Pb-Free
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1784791 | MC14013BDGOS-ND | MC14013BDG | 45J1018 | MC14013BDG | 70099837 |
| Product Name | Flip Flop ICs | Flip Flops | Flip Flops | D-Type Flip Flop, 150Ns, Soic-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops | CMOS Logic, Dual D Flip-Flop, SOIC14, Pb-Free |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Output Characteristics | Differential | |||||
| Propagation Delay | 350 ns | 100 ns | 150 ns | |||
| Package Type | Soic; SOIC | "14-SOIC (0.154"", 3.90mm Width)"; SOIC | 14-SOIC (0.154\", 3.90mm Width); SOIC | SOIC; SOIC | SOIC | |
| Logic Family | CMOS; 4000 | CMOS |