onsemi Flip Flops MC74ACT574N

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74ACT574N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC74ACT574N-ND
Flip Flops MC74ACT574N-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Logic - Flip Flops - MC74ACT574N - 104087-MC74ACT574N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74ACT574N
104087-MC74ACT574N
Logic - Logic - Flip Flops - MC74ACT574N 104087-MC74ACT574N
Manufacturer: ON Semiconductor Win Source Part Number: 104087-MC74ACT574N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 100MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 104087-MC74ACT574N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 100MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74ACT574N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74ACT574N
Integrated Circuits (ICs) - Logic - Flip Flops MC74ACT574N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - MC74ACT574N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT574N
Flip Flops MC74ACT574N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - MC74ACT574N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74ACT574N
Logic - Flip Flops MC74ACT574N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74ACT574N-ND 104087-MC74ACT574N MC74ACT574N MC74ACT574N MC74ACT574N
Product Name Flip Flops Logic - Logic - Flip Flops - MC74ACT574N Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 11 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT74D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 5962-9223003MLA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details
 - 74BCT374PC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
View Details
3 suppliers