"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Win Source Part Number: 1040071-MC74AC273DWG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AC
Type: D-Type
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4.5 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 175 MHz
Alternative Parts (Cross-Reference): SN74AHC273DWR; MC74AC377DWR2G; MC74AC377DWG; 74AC574SCXMC74AC273D
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74AC273DWGOS,ONSON
Base Product Number: 74AC273
ON Semiconductor, MC74AC273DWG
IC FF D-TYPE SNGL 8BIT 20SOIC
FLIP-FLOP, D-TYPE, OCTAL, 5.5NS, WSOIC; Logic Family / Base Number:74AC273; Flip-Flop Type:D; Propagation Delay:5.5ns; Frequency:175MHz; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| DigiKey | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74AC273DWGOS-ND | MC74AC273DWG | 1040071-MC74AC273DWG | 1869263 | 1869263P | MC74AC273DWG | 02AC3745 | MC74AC273DWG |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flop ICs | Flip Flop ICs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip-Flop, D-Type, Octal, 5.5Ns, Wsoic; Logic Family / Base Number Onsemi | Flip Flops | |
| Flip-Flop Type | D | D | ||||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||||
| Output Characteristics | Non-Inverted | |||||||
| Propagation Delay | 9 ns | 9 ns | 14 ns | 5.5 ns |