onsemi Flip Flops MC74HC374ADTR2

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC374ADTR2 is an octal 3-state non-inverting D flip-flop designed for high-performance applications. It features a pinout compatible with the LS374 and is suitable for interfacing with standard CMOS, NMOS, and TTL outputs. The device operates within a voltage range of 2.0 to 6.0 V and has a low input current of 1.0 µA, ensuring high noise immunity typical of CMOS devices. This flip-flop captures data on the rising edge of the clock signal, with an output enable function that allows outputs to be placed in a high-impedance state without affecting the flip-flop states. The MC74HC374ADTR2 can drive up to 15 LSTTL loads and is compliant with JEDEC standards. It is available in a TSSOP-20 package and is RoHS compliant, making it suitable for a variety of applications, including automotive, as indicated by its AEC-Q100 qualification.

Datasheet Summary
Powered by GS/AI

The MC74HC374ADTR2 is an octal 3-state non-inverting D flip-flop designed for high-performance applications. It features a pinout compatible with the LS374 and is suitable for interfacing with standard CMOS, NMOS, and TTL outputs. The device operates within a voltage range of 2.0 to 6.0 V and has a low input current of 1.0 µA, ensuring high noise immunity typical of CMOS devices. This flip-flop captures data on the rising edge of the clock signal, with an output enable function that allows outputs to be placed in a high-impedance state without affecting the flip-flop states. The MC74HC374ADTR2 can drive up to 15 LSTTL loads and is compliant with JEDEC standards. It is available in a TSSOP-20 package and is RoHS compliant, making it suitable for a variety of applications, including automotive, as indicated by its AEC-Q100 qualification.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74HC374ADTR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC374ADTR2
1219488-MC74HC374ADTR2
Logic - Logic - Flip Flops - MC74HC374ADTR2 1219488-MC74HC374ADTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219488-MC74HC374ADT R2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 35MHz Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74HC374 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1219488-MC74HC374ADTR2
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 35MHz
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC374
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC374ADTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC374ADTR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC374ADTR2
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - MC74HC374ADTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC374ADTR2
Flip Flops MC74HC374ADTR2
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC74HC374ADTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC374ADTR2
Logic - Flip Flops MC74HC374ADTR2
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC374ADTR2-ND 1219488-MC74HC374ADTR2 MC74HC374ADTR2 MC74HC374ADTR2 MC74HC374ADTR2
Product Name Flip Flops Logic - Logic - Flip Flops - MC74HC374ADTR2 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-5964-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Flip Flops - 5474FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 5962-9222203MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details