Manufacturer: ON Semiconductor
Win Source Part Number: 1219675-MC74HCT574AN
Series: 74HCT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Part Status: Obsolete(EOL)
Family Name: MC74HCT574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 30MHz
Alternative Parts (Cross-Reference): MC74HCT574AN; HD74HCT574P; M74HCT574B1R;
Introduction Date: March 11, 1997
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1219675-MC74HCT574ANG | MC74HCT574ANG-ND | MC74HCT574ANG | MC74HCT574ANG |
| Product Name | Logic - Logic - Flip Flops - MC74HCT574ANG | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Propagation Delay | 30 ns | 30 ns | ||
| fMAX | 30 MHz | |||
| Low-level Output Current (Sink) | 6 mA | 6 mA | ||
| High-level Output Current (Source) | 6 mA | 6 mA |